TE Connectivity Data Connectivity Housings 5-2386629-2

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Mating Pin Diameter : .5 MM  [.02 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Mating Pin Diameter : .5 MM  [.02 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 5-2386629-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
5-2386629-2
Data Connectivity Housings 5-2386629-2
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Mating Pin Diameter : .5 MM  [.02 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Mating Pin Diameter : .5 MM  [.02 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Color : White

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-2386629-2
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1318115-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
Between Series Adapters - 1063476-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers