TE Connectivity Headers, Male Pins 5-2381626-1

Description
"Connector Header Surface Mount, Right Angle 11 position 0.059"" (1.50mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 11 position 0.059"" (1.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-5-2381626-1TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-5-2381626-1TR-ND
Headers, Male Pins 17-5-2381626-1TR-ND
"Connector Header Surface Mount, Right Angle 11 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 11 position 0.059"" (1.50mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
5-2381626-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5-2381626-1
1.5P 11POS WTB R/A BRD W LATCH T

1.5P 11POS WTB R/A BRD W LATCH T

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-5-2381626-1TR-ND 5-2381626-1
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Headers, Male Pins - A28481-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector; USB
Connector Type RJ-45; USB A
Gender Female / Jack
View Details