Body Features Primary Product Color : Black
Configuration Features Number of Positions : 10 Number of Rows : 1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM [80 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 2.7 MICM [50 - 106 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.032 MICM [78.74 MICIN ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Termination Resistance (MOHM) : 20
Housing Features Centerline (Pitch) : 1.5 MM [.059 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Peg
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cover, Plastic Cap Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel, Carton Packaging Quantity : 950
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Positions : 10
- Number of Rows : 1
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 3
- Contact Layout : Staggered
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : 2 MICM [80 MICIN ]
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 - 2.7 MICM [50 - 106 MICIN ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 2.032 MICM [78.74 MICIN ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (V) : 500
- Insulation Resistance (Min) (MEGOHM) : 1000
- Termination Resistance (MOHM) : 20
Housing Features
- Centerline (Pitch) : 1.5 MM [.059 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP)
- Mating Entry Location : Top
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Latching Feature
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Solder Peg
Operation/Application
- Assembly Process Feature : Pick and Place Cover, Plastic Cap
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Reel, Carton
- Packaging Quantity : 950
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]