5-2375948-9 -- RECTANGULAR WIRE & CABLE CONNECTORS & HOUSINGS
TE ConnectivityRectangular Wire & Cable Connectors & Housings5-2375948-9
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 9 Number of Rows : 3
Contact Features Contact Current Rating (Max) (AMP) : 6.5
Dimensions Row-to-Row Spacing : 2 MM [.079 INCH ]
Housing Features Centerline (Pitch) : 2.7 MM [.106 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 9 Number of Rows : 3
Contact Features Contact Current Rating (Max) (AMP) : 6.5
Dimensions Row-to-Row Spacing : 2 MM [.079 INCH ]
Housing Features Centerline (Pitch) : 2.7 MM [.106 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 9 Number of Rows : 3
Contact Features Contact Current Rating (Max) (AMP) : 6.5
Dimensions Row-to-Row Spacing : 2 MM [.079 INCH ]
Housing Features Centerline (Pitch) : 2.7 MM [.106 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Primary Product Color : Natural
Configuration Features
Number of Positions : 9
Number of Rows : 3
Contact Features
Contact Current Rating (Max) (AMP) : 6.5
Dimensions
Row-to-Row Spacing : 2 MM [.079 INCH ]
Housing Features
Centerline (Pitch) : 2.7 MM [.106 INCH ]
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Circuit Application : Power & Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector Product Type : Housing
Connector System : Wire-to-Wire
Sealable : No
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Datasheet
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
5-2375948-9
Product Name
Rectangular Wire & Cable Connectors & Housings
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Wire Connector