TE Connectivity Data Connectivity Housings 5-2368022-3

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Housing Features Housing Color : Light Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Cable Type : Ethernet Operating Temperature (Max) (DEGC) : 105 Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Housing Features Housing Color : Light Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Cable Type : Ethernet Operating Temperature (Max) (DEGC) : 105 Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 5-2368022-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
5-2368022-3
Data Connectivity Housings 5-2368022-3
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Housing Features Housing Color : Light Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Cable Type : Ethernet Operating Temperature (Max) (DEGC) : 105 Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : C

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Housing Features


  • Housing Color : Light Blue

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Push-in

Usage Conditions


  • Cable Type : Ethernet
  • Operating Temperature (Max) (DEGC) : 105
  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now
Modular/Ethernet Connector Plug Housings - 1734-5-2368022-3-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Plug Housings
1734-5-2368022-3-ND
Modular/Ethernet Connector Plug Housings 1734-5-2368022-3-ND
1PORT,GEMNET,SOC HSG ASSY,180DEG

1PORT,GEMNET,SOC HSG ASSY,180DEG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 5-2368022-3 1734-5-2368022-3-ND
Product Name Data Connectivity Housings Modular/Ethernet Connector Plug Housings
Connector Type Wire to Wire Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Standard Rectangular Connectors - 1-1589455-0 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details