TE Connectivity Data Connectivity Housings 5-2368022-1

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Housing Features Housing Color : Jet Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Cable Type : Ethernet Operating Temperature (Max) (DEGC) : 105 Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Housing Features Housing Color : Jet Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Cable Type : Ethernet Operating Temperature (Max) (DEGC) : 105 Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 5-2368022-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
5-2368022-1
Data Connectivity Housings 5-2368022-1
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Housing Features Housing Color : Jet Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Cable Type : Ethernet Operating Temperature (Max) (DEGC) : 105 Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Housing Features


  • Housing Color : Jet Black

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Push-in

Usage Conditions


  • Cable Type : Ethernet
  • Operating Temperature (Max) (DEGC) : 105
  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-2368022-1
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337607-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
5 suppliers
Between Series Adapters - 1053775-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
In-Series Adapters - 1053514-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers