TE Connectivity Internal I/O Connectors 5-2340321-1

Description
Configuration Features Number of Positions : 168 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z, OCP NIC 3.0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 168 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z, OCP NIC 3.0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Connectors - 5-2340321-1 - TE Connectivity
Berwyn, PA, United States
Internal I/O Connectors
5-2340321-1
Internal I/O Connectors 5-2340321-1
Configuration Features Number of Positions : 168 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z, OCP NIC 3.0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 168
  • Number of Rows : 2
  • PCB Mount Orientation : Straddle Mount

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Industry Standards


  • Industry Standard : Gen-Z, OCP NIC 3.0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Mates With : PCB Edge Card
  • Internal I/O Connector Type : Sliver for SFF-TA-1002

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Card Edge Connectors - 5-2340321-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5-2340321-1
Card Edge Connectors 5-2340321-1
ASSY STRADDLE MOUNT 168P 062 SLIVER 2.0

ASSY STRADDLE MOUNT 168P 062 SLIVER 2.0

Buy Now
Singapore, Singapore
SMD Electronic Connector
303-5-2340321-1
SMD Electronic Connector 303-5-2340321-1
Conn Card Edge SKT 168 POS 0.6mm Solder ST SMD Product overview: 5-2340321-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5-2340321-1 can be used for catalog matching and distributor lookup.

Conn Card Edge SKT 168 POS 0.6mm Solder ST SMD Product overview: 5-2340321-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5-2340321-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 17-5-2340321-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-5-2340321-1-ND
Edgeboard Connectors 17-5-2340321-1-ND
"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Assy Straddle Mount 168P 062 Sliver 2.0 Rohs Compliant Te Connectivity - 49AH7268 - Newark, An Avnet Company
Chicago, IL, United States
Assy Straddle Mount 168P 062 Sliver 2.0 Rohs Compliant Te Connectivity
49AH7268
Assy Straddle Mount 168P 062 Sliver 2.0 Rohs Compliant Te Connectivity 49AH7268
ASSY STRADDLE MOUNT 168P 062 SLIVER 2.0 ROHS COMPLIANT: YES

ASSY STRADDLE MOUNT 168P 062 SLIVER 2.0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 5-2340321-1 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
5-2340321-1
Card Edge Connectors - Edgeboard Connectors 5-2340321-1
ASSY STRADDLE MOUNT 168P 062 SLI

ASSY STRADDLE MOUNT 168P 062 SLI

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-2340321-1 5-2340321-1 303-5-2340321-1 17-5-2340321-1-ND 49AH7268 5-2340321-1
Product Name Internal I/O Connectors Card Edge Connectors SMD Electronic Connector Edgeboard Connectors Assy Straddle Mount 168P 062 Sliver 2.0 Rohs Compliant Te Connectivity Card Edge Connectors - Edgeboard Connectors
Termination Surface Mount
Mounting Board Mount Board Edge, Straddle Mount
Current Rating 1.1 amps
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data