TE Connectivity RJ45 Connectors 5-2337993-2

Description
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.89 MM  [.153 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Bottom Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.9 MM  [.035 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.89 MM  [.153 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Bottom Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.9 MM  [.035 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 5-2337993-2 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
5-2337993-2
RJ45 Connectors 5-2337993-2
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.89 MM  [.153 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Bottom Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.9 MM  [.035 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insulator Material : Liquid Crystal Polymer (LCP)
  • LED Color (Bottom Left) : Green
  • LED Color (Bottom Right) : Yellow
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 3.89 MM  [.153 INCH ]
  • PCB Retention Feature Material : Liquid Crystal Polymer (LCP)
  • Shield Material : Brass
  • Shield Plating Finish : Matte
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 16.9 MM  [.665 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Other


  • Shield Panel Ground Type : Bottom

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01, .1

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 1.9 MM  [.035 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 5-2337993-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-2337993-2
Modular Connectors / Ethernet Connectors 5-2337993-2
RJ45 JACK MAG. POE 10/100 LED 1X1 VERT.

RJ45 JACK MAG. POE 10/100 LED 1X1 VERT.

Buy Now
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - A145027-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
A145027-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics A145027-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 5-2337993-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-2337993-2
Modular Connectors / Ethernet Connectors 5-2337993-2
Modular Connectors / Ethernet Connectors RJ45 JACK MAG. POE 10/100 LED 1X1 VERT.

Modular Connectors / Ethernet Connectors RJ45 JACK MAG. POE 10/100 LED 1X1 VERT.

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5-2337993-2 5-2337993-2 A145027-ND 5-2337993-2
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector
Termination Through Hole - Solder Through Hole
Mounting Panel Mount, Board Mount Through Hole Board Lock
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data