TE Connectivity RJ45 Connectors 5-2337992-8

Description
Body Features Connector Profile : Standard Insulator Material : LCP LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow LED Color (Top Left) : None LED Color (Top Right) : None Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM  [.12 INCH ] PCB Retention Feature Material : LCP Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.65 MM  [.537 INCH ] Housing Features Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Mating Entry Location : Side Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Boardlock Operation/Applicatio n Shielded : Yes Other Shield Panel Ground Type : Shield has bottom panel grounds. Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 with Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (MBS) : 1000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insulator Material : LCP LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow LED Color (Top Left) : None LED Color (Top Right) : None Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM  [.12 INCH ] PCB Retention Feature Material : LCP Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.65 MM  [.537 INCH ] Housing Features Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Mating Entry Location : Side Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Boardlock Operation/Applicatio n Shielded : Yes Other Shield Panel Ground Type : Shield has bottom panel grounds. Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 with Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (MBS) : 1000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 5-2337992-8 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
5-2337992-8
RJ45 Connectors 5-2337992-8
Body Features Connector Profile : Standard Insulator Material : LCP LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow LED Color (Top Left) : None LED Color (Top Right) : None Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM  [.12 INCH ] PCB Retention Feature Material : LCP Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.65 MM  [.537 INCH ] Housing Features Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Mating Entry Location : Side Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Boardlock Operation/Applicatio n Shielded : Yes Other Shield Panel Ground Type : Shield has bottom panel grounds. Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 with Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (MBS) : 1000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insulator Material : LCP
  • LED Color (Bottom Left) : Green
  • LED Color (Bottom Right) : Yellow
  • LED Color (Top Left) : None
  • LED Color (Top Right) : None
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 3.05 MM  [.12 INCH ]
  • PCB Retention Feature Material : LCP
  • Shield Material : Brass
  • Shield Plating Finish : Matte
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Status Indicator Type : LED

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 13.65 MM  [.537 INCH ]

Housing Features


  • Housing Color : Black
  • Housing Material : LCP (Liquid Crystal Polymer)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Shielded : Yes

Other


  • Shield Panel Ground Type : Shield has bottom panel grounds.

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 with Integrated Magnetics
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (MBS) : 1000

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - A145026-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
A145026-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics A145026-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 5-2337992-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-2337992-8
Modular Connectors / Ethernet Connectors 5-2337992-8
Modular Connectors / Ethernet Connectors RJ45 JACK MAG. POE 1GB LED 1X1

Modular Connectors / Ethernet Connectors RJ45 JACK MAG. POE 1GB LED 1X1

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5-2337992-8 A145026-ND 5-2337992-8
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector
Termination Through Hole - Solder Through Hole
Category Modular Connector and RJ Connector
Mounting Through Hole Board Lock
Unlock Full Specs
to access all available technical data