TE Connectivity PCI & PCI Express Connectors 5-2337939-3

Description
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of Positions : 98 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards Bus Type : PCI Express PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of Positions : 98 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards Bus Type : PCI Express PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 5-2337939-3 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
5-2337939-3
PCI & PCI Express Connectors 5-2337939-3
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of Positions : 98 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards Bus Type : PCI Express PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Ejector : Without
  • Number of Positions : 98
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]

Industry Standards


  • Bus Type : PCI Express
  • PCI Generation : 4

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
429-5-2337939-3
Electronic Connector 429-5-2337939-3
Standard Card Edge Connectors PCIE GEN4 CON,SMT, 98POS,30u,MYLAR,HT Product overview: 5-2337939-3 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-5-2337939-3 can be used for catalog matching and distributor lookup.

Standard Card Edge Connectors PCIE GEN4 CON,SMT, 98POS,30u,MYLAR,HT Product overview: 5-2337939-3 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-5-2337939-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 17-5-2337939-3-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-5-2337939-3-ND
Edgeboard Connectors 17-5-2337939-3-ND
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors
Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors
Manufacturer: TE Connectivity Category: Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors Package: Tray Product Status: Active Card Type: PCI Express™ Gender: Female Number of Positions/Bay/Row: 11; 38 Card Thickness: 0.062" (1.57mm) Pitch: 0.039" (1.00mm) Features: Board Guide, Locking Ramp, Pick and Place, Solder Retention

Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors
Package: Tray
Product Status: Active
Card Type: PCI Express™
Gender: Female
Number of Positions/Bay/Row: 11; 38
Card Thickness: 0.062" (1.57mm)
Pitch: 0.039" (1.00mm)
Features: Board Guide, Locking Ramp, Pick and Place, Solder Retention

Buy Now Datasheet
Card Edge Conn, Dual Side, 98 Pos, Smd Rohs Compliant Te Connectivity - 54AH4638 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 98 Pos, Smd Rohs Compliant Te Connectivity
54AH4638
Card Edge Conn, Dual Side, 98 Pos, Smd Rohs Compliant Te Connectivity 54AH4638
CARD EDGE CONN, DUAL SIDE, 98 POS, SMD ROHS COMPLIANT: YES

CARD EDGE CONN, DUAL SIDE, 98 POS, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-2337939-3 429-5-2337939-3 17-5-2337939-3-ND 54AH4638
Product Name PCI & PCI Express Connectors Electronic Connector Edgeboard Connectors Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors Card Edge Conn, Dual Side, 98 Pos, Smd Rohs Compliant Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector
Mounting Board Mount Surface Mount
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data