TE Connectivity Modular Jack Filters 5-2337822-1

Description
Configuration Features Number of Loaded Positions : 16 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Nickel (Ni) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Filtering Requirements : Filtered Modular Jack Filter Type : Discrete Magnetic Filter Output Termination Type : PCB Mount Signal Characteristics Data Rate (GBS) : .1, .01 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Loaded Positions : 16 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Nickel (Ni) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Filtering Requirements : Filtered Modular Jack Filter Type : Discrete Magnetic Filter Output Termination Type : PCB Mount Signal Characteristics Data Rate (GBS) : .1, .01 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack Filters - 5-2337822-1 - TE Connectivity
Berwyn, PA, United States
Modular Jack Filters
5-2337822-1
Modular Jack Filters 5-2337822-1
Configuration Features Number of Loaded Positions : 16 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Nickel (Ni) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Filtering Requirements : Filtered Modular Jack Filter Type : Discrete Magnetic Filter Output Termination Type : PCB Mount Signal Characteristics Data Rate (GBS) : .1, .01 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Loaded Positions : 16
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Nickel (Ni)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Side

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Filtering Requirements : Filtered
  • Modular Jack Filter Type : Discrete Magnetic Filter
  • Output Termination Type : PCB Mount

Signal Characteristics


  • Data Rate (GBS) : .1, .01

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 5-2337822-1
Product Name Modular Jack Filters
Filter Type Modular Jack Filters
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443552-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filter Modules - 174-10AHVDBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filters - 2871207 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Multi-Function Inlet Filters - 1-6609016-5 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details