TE Connectivity PCB Headers & Receptacles 5-2325634-1

Description
Body Features Connector Code : A Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 10 MM  [.393 INCH ] Housing Features Centerline (Pitch) : 14.8 MM  [.582 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Quantity : 112 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Connector Code : A Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 10 MM  [.393 INCH ] Housing Features Centerline (Pitch) : 14.8 MM  [.582 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Quantity : 112 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5-2325634-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5-2325634-1
PCB Headers & Receptacles 5-2325634-1
Body Features Connector Code : A Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 10 MM  [.393 INCH ] Housing Features Centerline (Pitch) : 14.8 MM  [.582 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Quantity : 112 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 248 DEGF ]

Body Features


  • Connector Code : A
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 120
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : 1.2 MM  [.047 INCH ]
  • Mating Tab Width : 10 MM  [.393 INCH ]

Housing Features


  • Centerline (Pitch) : 14.8 MM  [.582 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 112
  • Packaging Type : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Panel
  • Header Type : Fully Shrouded
  • Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 5-2325634-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Cable Mount (Free-Hanging)
Current Rating 120 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102976-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103185-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102898-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details