TE Connectivity PCB Headers & Receptacles 5-2324108-4

Description
Body Features Connector Code : D Primary Product Color : Orange Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Size : 8mm Contact Type : Pin Mating Pin Diameter : 8 MM  [.314 INCH ] Dimensions Connector Length : 69 MM  [2.716 INCH ] Connector Width : 50 MM  [1.968 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Connector Code : D Primary Product Color : Orange Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Size : 8mm Contact Type : Pin Mating Pin Diameter : 8 MM  [.314 INCH ] Dimensions Connector Length : 69 MM  [2.716 INCH ] Connector Width : 50 MM  [1.968 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5-2324108-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5-2324108-4
PCB Headers & Receptacles 5-2324108-4
Body Features Connector Code : D Primary Product Color : Orange Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Size : 8mm Contact Type : Pin Mating Pin Diameter : 8 MM  [.314 INCH ] Dimensions Connector Length : 69 MM  [2.716 INCH ] Connector Width : 50 MM  [1.968 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector Code : D
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 200
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Size : 8mm
  • Contact Type : Pin
  • Mating Pin Diameter : 8 MM  [.314 INCH ]

Dimensions


  • Connector Length : 69 MM  [2.716 INCH ]
  • Connector Width : 50 MM  [1.968 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Shape : Rectangular
  • Connector System : Wire-to-Panel
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 5-2324108-4
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102088-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102114-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103311-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102973-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details