Configuration Features Number of Columns : 3 Number of Pairs : 18 Number of Rows : 6
Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30
Electrical Characteristics Impedance (OHM) : 100
Operation/Applicatio
n Halogen Free : No
Other Cable Assembly Length (M) : 1
Product Type Features Cable Assembly (End A) : STRADA Whisper Receptacle Cable Assembly (End B) : STRADA Whisper Receptacle Cable Style : Twin Axial
Signal Characteristics Data Rate (GBS) : 56
Configuration Features
- Number of Columns : 3
- Number of Pairs : 18
- Number of Rows : 6
Dimensions
- Wire Size (MMSQ) : .05
- Wire Size (AWG) : 30
Electrical Characteristics
Operation/Application
Other
- Cable Assembly Length (M) : 1
Product Type Features
- Cable Assembly (End A) : STRADA Whisper Receptacle
- Cable Assembly (End B) : STRADA Whisper Receptacle
- Cable Style : Twin Axial
Signal Characteristics