TE Connectivity DIP Switch 5-2319764-9

Description
Body Features Actuator Color : White Seal Type : Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy DIP & SIP Switch Contact Current Rating (AMP) : .025 DIP & SIP Switch Contact Mating Area Plating Material : Gold Flash Shunt Type : DIP Solder Tail Contact Plating : Gold Flash over Nickel Dimensions Height : 5 MM  [.197 INCH ] Length : 20.22 MM  [.796 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 24 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : High Temperature Nylon Mechanical Attachment DIP & SIP Switch Mounting Type : Surface Mount Mounting Angle : Vertical Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Switch Sealed DIP & SIP Switch : Yes Usage Conditions Operating Temperature Range (DEGC) : -20 - 85
Request a Quote
Description
Body Features Actuator Color : White Seal Type : Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy DIP & SIP Switch Contact Current Rating (AMP) : .025 DIP & SIP Switch Contact Mating Area Plating Material : Gold Flash Shunt Type : DIP Solder Tail Contact Plating : Gold Flash over Nickel Dimensions Height : 5 MM  [.197 INCH ] Length : 20.22 MM  [.796 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 24 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : High Temperature Nylon Mechanical Attachment DIP & SIP Switch Mounting Type : Surface Mount Mounting Angle : Vertical Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Switch Sealed DIP & SIP Switch : Yes Usage Conditions Operating Temperature Range (DEGC) : -20 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 5-2319764-9 - TE Connectivity
Berwyn, PA, United States
DIP Switch
5-2319764-9
DIP Switch 5-2319764-9
Body Features Actuator Color : White Seal Type : Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy DIP & SIP Switch Contact Current Rating (AMP) : .025 DIP & SIP Switch Contact Mating Area Plating Material : Gold Flash Shunt Type : DIP Solder Tail Contact Plating : Gold Flash over Nickel Dimensions Height : 5 MM  [.197 INCH ] Length : 20.22 MM  [.796 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 24 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : High Temperature Nylon Mechanical Attachment DIP & SIP Switch Mounting Type : Surface Mount Mounting Angle : Vertical Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Switch Sealed DIP & SIP Switch : Yes Usage Conditions Operating Temperature Range (DEGC) : -20 - 85

Body Features


  • Actuator Color : White
  • Seal Type : Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 8
  • Number of Switches : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • DIP & SIP Switch Contact Current Rating (AMP) : .025
  • DIP & SIP Switch Contact Mating Area Plating Material : Gold Flash
  • Shunt Type : DIP
  • Solder Tail Contact Plating : Gold Flash over Nickel

Dimensions


  • Height : 5 MM  [.197 INCH ]
  • Length : 20.22 MM  [.796 INCH ]

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 24

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Black
  • DIP & SIP Switch Housing Material : High Temperature Nylon

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Surface Mount
  • Mounting Angle : Vertical

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 700

Product Type Features


  • Actuator Style : Piano (Side Actuated)
  • DIP & SIP Switch Product Type : Switch
  • DIP & SIP Switch Type : DIP Switch
  • Sealed DIP & SIP Switch : Yes

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 5-2319764-9
Product Name DIP Switch
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1437507-0 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
DIP Switch - 1977830-1 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2-2319848-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 1
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details