TE Connectivity Rectangular Connector Contacts 5-2316113-6

Description
Socket Contact Gold 24-28 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 24-28 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-5-2316113-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-5-2316113-6-ND
Rectangular Connector Contacts 17-5-2316113-6-ND
Socket Contact Gold 24-28 AWG Crimp Stamped

Socket Contact Gold 24-28 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, Crimp, 28-24Awg; Product Range Te Connectivity - 83AH7136 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-24Awg; Product Range Te Connectivity
83AH7136
Contact, Socket, Crimp, 28-24Awg; Product Range Te Connectivity 83AH7136
CONTACT, SOCKET, CRIMP, 28-24AWG; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-24AWG; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-5-2316113-6-ND 83AH7136
Product Name Rectangular Connector Contacts Contact, Socket, Crimp, 28-24Awg; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details