TE Connectivity ™ Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts 5-2316113-5

Description
Manufacturer: TE Connectivity Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts Series: AMPMODU Package: Tape & Reel (TR) Product Status: Active Type: Stamped Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts Series: AMPMODU Package: Tape & Reel (TR) Product Status: Active Type: Stamped Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts - 5-2316113-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
5-2316113-5
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts 5-2316113-5
Manufacturer: TE Connectivity Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts Series: AMPMODU Package: Tape & Reel (TR) Product Status: Active Type: Stamped Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)

Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
Series: AMPMODU
Package: Tape & Reel (TR)
Product Status: Active
Type: Stamped
Pin or Socket: Socket
Contact Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 5-2316113-5
Product Name Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

H-Pin®: Stamped Contact -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 87C8549 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details