Body Features Primary Product Color : Natural
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 2
Electrical Characteristics Operating Voltage (VAC) : 250, 50
Housing Features Centerline (Pitch) : 2.5 MM [.98 INCH ] Housing Material : PA 6.6 GF
Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Number of Positions : 6
- Number of Rows : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Current Rating (Max) (AMP) : 2
Electrical Characteristics
- Operating Voltage (VAC) : 250, 50
Housing Features
- Centerline (Pitch) : 2.5 MM [.98 INCH ]
- Housing Material : PA 6.6 GF
Industry Standards
- Compatible With Agency/Standards Products : UL
- Glow Wire Rating : GWEPT 750°C (Without Flame)
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
- Circuit Application : Signal
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Receptacle
- Connector System : Wire-to-Board
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]