TE Connectivity Connector Backshells 5-2296063-2

Description
Body Features Cable Exit Angle : 90° Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 0 Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Box Product Type Features Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [100 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 90° Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 0 Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Box Product Type Features Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [100 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5-2296063-2 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5-2296063-2
Connector Backshells 5-2296063-2
Body Features Cable Exit Angle : 90° Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 0 Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Box Product Type Features Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [100 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Cable Exit Angle : 90°
  • Primary Product Color : Black
  • Primary Product Material : PA

Configuration Features


  • Number of Positions : 0

Industry Standards


  • IP Rating : IP67

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [100 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-2296063-2
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details