TE Connectivity Connector Backshells 5-2296039-4

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Product Type Features Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Product Type Features Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5-2296039-4 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5-2296039-4
Connector Backshells 5-2296039-4
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Product Type Features Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Primary Product Material : PA

Product Type Features


  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-2296039-4
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products