Body Features Heat Sink Height (INCH) : .393 Heat Sink Height Class : Custom Heat Sink Style : Pin
Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3
Electrical Characteristics Data Rate (Max) (GBS) : 28
Housing Features Cage Material : Nickel Silver Alloy
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes
Packaging Features Packaging Method : Tray
Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Heat Sink Height (INCH) : .393
- Heat Sink Height Class : Custom
- Heat Sink Style : Pin
Configuration Features
- Number of Ports : 3
- Number of Rear EONs per Port Column : 1
- Port Matrix Configuration : 1 x 3
Electrical Characteristics
- Data Rate (Max) (GBS) : 28
Housing Features
- Cage Material : Nickel Silver Alloy
Operation/Application
- Circuit Application : Signal
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : Yes
Packaging Features
Product Type Features
- Cage Type : Ganged
- Pluggable Form Factor : QSFP28/56
- Pluggable I/O Product Type : Cage Assembly
- Sealable : No
- Thermal Accessory Type Included : Heat Sink
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]