Body Features Body Material : PA GF Connector & Keying Code : F PCB Retention Feature Plating Material : Tin
Configuration Features Number of Positions : 1 PCB Mount Orientation : Edge
Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .51 MM [.02 INCH ] RF Connector Center Contact Plating Material : Gold (Au)
Dimensions Connector Height : 5 MM [.197 INCH ] Product Length : 24.5 MM [.965 INCH ] Product Width : 7.5 MM [.295 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Housing Color : Nut Brown
Industry Standards Agency/Standard : SAE/USCAR-17
Mechanical Attachment Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Attachment Style : Front Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Other Dielectric Material : PCT Outer Contact Plating Material : Tin (Sn)
Packaging Features Packaging Method : Reel Packaging Quantity : 1600
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000
Usage Conditions Operating Temperature (Max) : 65 DEGC , 85 DEGC , 75 DEGC , 80 DEGC , 70 DEGC [185 DEGF , 167 DEGF , 176 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Body Material : PA GF
- Connector & Keying Code : F
- PCB Retention Feature Plating Material : Tin
Configuration Features
- Number of Positions : 1
- PCB Mount Orientation : Edge
Contact Features
- Center Contact : With
- Contact Mating Area Plating Material : Gold
- Contact Type : Pin
- Mating Pin Diameter : .51 MM [.02 INCH ]
- RF Connector Center Contact Plating Material : Gold (Au)
Dimensions
- Connector Height : 5 MM [.197 INCH ]
- Product Length : 24.5 MM [.965 INCH ]
- Product Width : 7.5 MM [.295 INCH ]
Electrical Characteristics
Housing Features
- Housing Color : Nut Brown
Industry Standards
- Agency/Standard : SAE/USCAR-17
Mechanical Attachment
- Mating Retention : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Solder Tail
- Panel Attachment Style : Front Mount
Operation/Application
- Circuit Application : Signal
- Shielded : Yes
Other
- Dielectric Material : PCT
- Outer Contact Plating Material : Tin (Sn)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1600
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 6000
Usage Conditions
- Operating Temperature (Max) : 65 DEGC , 85 DEGC , 75 DEGC , 80 DEGC , 70 DEGC [185 DEGF , 167 DEGF , 176 DEGF , 149 DEGF , 158 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]