TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 5-2286935-5

Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 7 M  [22.96 FT ] Mounting Angle (DEG) : 180 Sealed Cable Assembly : Yes Voltage Bands : High Product Type Features Cable Assembly Type : HVP800 Pigtail Connector Type (End A) : HVP800 Plug Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 7 M  [22.96 FT ] Mounting Angle (DEG) : 180 Sealed Cable Assembly : Yes Voltage Bands : High Product Type Features Cable Assembly Type : HVP800 Pigtail Connector Type (End A) : HVP800 Plug Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 5-2286935-5 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
5-2286935-5
Electric, Hybrid & Fuel Cell Cable Assemblies 5-2286935-5
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 7 M  [22.96 FT ] Mounting Angle (DEG) : 180 Sealed Cable Assembly : Yes Voltage Bands : High Product Type Features Cable Assembly Type : HVP800 Pigtail Connector Type (End A) : HVP800 Plug Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 850

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single-Ended
  • Cable Assembly Length : 7 M  [22.96 FT ]
  • Mounting Angle (DEG) : 180
  • Sealed Cable Assembly : Yes
  • Voltage Bands : High

Product Type Features


  • Cable Assembly Type : HVP800 Pigtail
  • Connector Type (End A) : HVP800 Plug

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 5-2286935-5
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies
Cable Length 22.97 ft (70 dm)
Unlock Full Specs
to access all available technical data

Similar Products