TE Connectivity RF Contacts 5-228618-4

Description
Body Features Outer Shell Material : Brass Outer Shell Plating Material : Gold Outer Shell Plating Thickness (MICIN) : 50 Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE RF Connector Comment : Non-Impedance Matched and 50 Ohm are not intermatable. Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 58A, Belden 9246, RG 142, RG 142B, RG 400, RG 142A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Outer Shell Material : Brass Outer Shell Plating Material : Gold Outer Shell Plating Thickness (MICIN) : 50 Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE RF Connector Comment : Non-Impedance Matched and 50 Ohm are not intermatable. Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 58A, Belden 9246, RG 142, RG 142B, RG 400, RG 142A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 5-228618-4 - TE Connectivity
Berwyn, PA, United States
RF Contacts
5-228618-4
RF Contacts 5-228618-4
Body Features Outer Shell Material : Brass Outer Shell Plating Material : Gold Outer Shell Plating Thickness (MICIN) : 50 Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE RF Connector Comment : Non-Impedance Matched and 50 Ohm are not intermatable. Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 58A, Belden 9246, RG 142, RG 142B, RG 400, RG 142A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Outer Shell Material : Brass
  • Outer Shell Plating Material : Gold
  • Outer Shell Plating Thickness (MICIN) : 50

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Mating Retention : Without
  • Contact Orientation : Straight
  • Contact Type : Pin
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance Options : Non-Matched

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE
  • RF Connector Comment : Non-Impedance Matched and 50 Ohm are not intermatable.

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 58A, Belden 9246, RG 142, RG 142B, RG 400, RG 142A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 5-228618-4
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-215-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-2349177-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details