TE Connectivity RF Contacts 5-228596-4

Description
Body Features Outer Shell Material : Brass Outer Shell Plating Material : Tin Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Outer Contact Base Material : Beryllium Copper RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Other Outer Contact Plating Material : Gold (Au) RF Connector Comment : Non-Impedance Matched and 50 Ohm are not intermatable. Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142, Belden 9246, RG 400, RG 58A, RG 142B, RG 142A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Outer Shell Material : Brass Outer Shell Plating Material : Tin Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Outer Contact Base Material : Beryllium Copper RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Other Outer Contact Plating Material : Gold (Au) RF Connector Comment : Non-Impedance Matched and 50 Ohm are not intermatable. Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142, Belden 9246, RG 400, RG 58A, RG 142B, RG 142A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 5-228596-4 - TE Connectivity
Berwyn, PA, United States
RF Contacts
5-228596-4
RF Contacts 5-228596-4
Body Features Outer Shell Material : Brass Outer Shell Plating Material : Tin Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Outer Contact Base Material : Beryllium Copper RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Other Outer Contact Plating Material : Gold (Au) RF Connector Comment : Non-Impedance Matched and 50 Ohm are not intermatable. Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142, Belden 9246, RG 400, RG 58A, RG 142B, RG 142A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Outer Shell Material : Brass
  • Outer Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Retention : Without
  • Contact Orientation : Straight
  • Contact Type : Socket
  • Outer Contact Base Material : Beryllium Copper
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance Options : Non-Matched

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Outer Contact Plating Material : Gold (Au)
  • RF Connector Comment : Non-Impedance Matched and 50 Ohm are not intermatable.

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 142, Belden 9246, RG 400, RG 58A, RG 142B, RG 142A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 5-228596-4
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1897798-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1897562-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1326032-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers