Body Features Primary Product Color : Gray
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C
Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Contact Type : Pin
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : III DIN Size : Standard
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM [.157 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Primary Product Color : Gray
Configuration Features
- Number of Columns : 16
- Number of Positions : 32
- Number of Rows : 3
- PCB Mount Orientation : Right Angle
- Rows Loaded : A, B, C
Contact Features
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Gold
- Contact Type : Pin
Dimensions
- Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 1000
- Operating Voltage (VDC) : 1000
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
Operation/Application
- Circuit Application : Signal
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Plug
- Connector System : Board-to-Board
- DIN Level : III
- DIN Size : Standard
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 4 MM [.157 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]