TE Connectivity PCB Headers & Receptacles 5-2267259-9

Description
Body Features Assembly Process Feature Material : Aluminum Primary Product Color : Black Configuration Features Number of Loaded Positions : 90 Number of Positions : 90 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Round, Dual Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 7.56 MM  [.3 INCH ] Connector Length : 60.25 MM  [2.38 INCH ] Connector Width : 5.72 MM  [.23 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Stack Height : 8.12 MM  [.32 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 14 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mating Entry Location : Top Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476, CSA LR7189 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Assembly Process Feature : Vacuum Cover Circuit Application : Signal Packaging Features Packaging Quantity : 546 Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Round Termination Post & Tail Diameter : .45 MM  [.018 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.46 MM  [.097 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Assembly Process Feature Material : Aluminum Primary Product Color : Black Configuration Features Number of Loaded Positions : 90 Number of Positions : 90 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Round, Dual Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 7.56 MM  [.3 INCH ] Connector Length : 60.25 MM  [2.38 INCH ] Connector Width : 5.72 MM  [.23 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Stack Height : 8.12 MM  [.32 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 14 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mating Entry Location : Top Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476, CSA LR7189 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Assembly Process Feature : Vacuum Cover Circuit Application : Signal Packaging Features Packaging Quantity : 546 Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Round Termination Post & Tail Diameter : .45 MM  [.018 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.46 MM  [.097 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5-2267259-9 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5-2267259-9
PCB Headers & Receptacles 5-2267259-9
Body Features Assembly Process Feature Material : Aluminum Primary Product Color : Black Configuration Features Number of Loaded Positions : 90 Number of Positions : 90 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Round, Dual Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 7.56 MM  [.3 INCH ] Connector Length : 60.25 MM  [2.38 INCH ] Connector Width : 5.72 MM  [.23 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Stack Height : 8.12 MM  [.32 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 14 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mating Entry Location : Top Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476, CSA LR7189 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Assembly Process Feature : Vacuum Cover Circuit Application : Signal Packaging Features Packaging Quantity : 546 Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Round Termination Post & Tail Diameter : .45 MM  [.018 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.46 MM  [.097 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Aluminum
  • Primary Product Color : Black

Configuration Features


  • Number of Loaded Positions : 90
  • Number of Positions : 90
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Round, Dual
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .46 MM  [.018 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]

Dimensions


  • Connector Height : 7.56 MM  [.3 INCH ]
  • Connector Length : 60.25 MM  [2.38 INCH ]
  • Connector Width : 5.72 MM  [.23 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 1.27 MM  [.05 INCH ]
  • Stack Height : 8.12 MM  [.32 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 300
  • Insulation Resistance (MEGO) : 5000
  • Termination Resistance (MOHM) : 14

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)
  • Mating Entry Location : Top

Industry Standards


  • Agency/Standard : CSA, UL
  • Approved Standards : UL E28476, CSA LR7189

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down

Operation/Application


  • Assembly Process Feature : Vacuum Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 546
  • Packaging Type : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Round Termination Post & Tail Diameter : .45 MM  [.018 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.46 MM  [.097 INCH ]

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 5-2267259-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5-2267259-9
Headers & Wire Housings 5-2267259-9
90 50/50 HDR TH/PiP.320 W/HD SN

90 50/50 HDR TH/PiP.320 W/HD SN

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5-2267259-9 5-2267259-9
Product Name PCB Headers & Receptacles Headers & Wire Housings
Product Type IC Headers IC Headers
Mounting Board Mount
Current Rating 0.5000 amps
Insulation Resistance 5000 Mohms
Dielectric Withstanding Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102567-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102160-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103148-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Rectangular Connector Accessories - 1011-257-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details