Body Features Assembly Process Feature Material : Aluminium Alloy Primary Product Color : Black
Configuration Features Number of Loaded Positions : 80 Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Shape & Form : Rectangular, Dual Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM [.018 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
Dimensions Connector Height : 4.75 MM [.19 INCH ] Connector Length : 51.2 MM [2.02 INCH ] Connector Width : 3.05 MM [.12 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 1.27 MM [.05 INCH ] Stack Height : 8.12 MM , 9.9 MM , 6.35 MM [.32 INCH , .25 INCH , .39 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 14, 16, 12 Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 12, 16, 14
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : LCP Mating Entry Location : Top
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarizing Tab PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down
Operation/Applicatio
n Assembly Process Feature : Vacuum Cover Circuit Application : Signal
Packaging Features Packaging Method : Tube Packaging Quantity : 900
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .1 MM [.004 INCH ] Rectangular Termination Post & Tail Width : .35 MM [.014 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.23 MM [.088 INCH ]
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
- Assembly Process Feature Material : Aluminium Alloy
- Primary Product Color : Black
Configuration Features
- Number of Loaded Positions : 80
- Number of Positions : 80
- Number of Rows : 2
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : .5
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Shape & Form : Rectangular, Dual
- Contact Type : Receptacle
- Contact Underplating Material : Nickel
- Mating Pin Diameter : .46 MM [.018 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
Dimensions
- Connector Height : 4.75 MM [.19 INCH ]
- Connector Length : 51.2 MM [2.02 INCH ]
- Connector Width : 3.05 MM [.12 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Row-to-Row Spacing : 1.27 MM [.05 INCH ]
- Stack Height : 8.12 MM , 9.9 MM , 6.35 MM [.32 INCH , .25 INCH , .39 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 14, 16, 12
- Dielectric Withstanding Voltage (Max) (VAC) : 300
- Insulation Resistance (MEGO) : 5000
- Termination Resistance (MOHM) : 12, 16, 14
Housing Features
- Centerline (Pitch) : 1.27 MM [.05 INCH ]
- Housing Material : LCP
- Mating Entry Location : Top
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- Compatible With Approved Standards Products : UL E28476, CSA LR7189
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarizing Tab
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Hold-Down
- PCB Mount Retention : With
- PCB Mount Retention Type : Hold-Down
Operation/Application
- Assembly Process Feature : Vacuum Cover
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tube
- Packaging Quantity : 900
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Receptacle
- Sealable : No
Termination Features
- Rectangular Termination Post & Tail Thickness : .1 MM [.004 INCH ]
- Rectangular Termination Post & Tail Width : .35 MM [.014 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 2.23 MM [.088 INCH ]
Usage Conditions
- Housing Temperature Rating : High
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]