TE ConnectivityPCB Headers & Receptacles5-2267063-1
Description
Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Perpendicular Connector Contact Load Condition : Fully Loaded Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .07 MICM [3 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Nylon-GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Solder Process Feature : Board Standoff
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM [.11 INCH ]
Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Perpendicular Connector Contact Load Condition : Fully Loaded Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .07 MICM [3 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Nylon-GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Solder Process Feature : Board Standoff
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM [.11 INCH ]
Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Perpendicular Connector Contact Load Condition : Fully Loaded Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .07 MICM [3 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Nylon-GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Solder Process Feature : Board Standoff
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM [.11 INCH ]
Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
Connector Profile : Standard
Primary Product Color : Black
Configuration Features
Board-to-Board Configuration : Perpendicular
Connector Contact Load Condition : Fully Loaded
Number of Positions : 1
Number of Rows : 1
PCB Mount Orientation : Right Angle
Contact Features
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : 3
Contact Mating Area Plating Material : Gold
Contact Mating Area Plating Material Thickness : .07 MICM [3 MICIN ]
Contact Shape & Form : Square
Contact Type : Pin
Contact Underplating Material : Nickel
PCB Contact Termination Area Plating Material : Tin
PCB Contact Termination Area Plating Material Finish : Matte
PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions
PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Material : Nylon-GF
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : Without
PCB Mount Alignment : Without
PCB Mount Retention : Without
Operation/Application
Circuit Application : Signal
Solder Process Feature : Board Standoff
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
Header Type : Unshrouded
PCB Connector Assembly Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder
Termination Post & Tail Length : 2.79 MM [.11 INCH ]
Usage Conditions
Housing Temperature Rating : Standard
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]