TE Connectivity Applicators 5-2266013-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.09 - 1.75 MM  [.043 - .069 INCH ] Wire Crimp Width : 1.27 MM  [.05 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : Stripper Crimper Seal (Komax or Schleuniger), 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.09 - 1.75 MM  [.043 - .069 INCH ] Wire Crimp Width : 1.27 MM  [.05 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : Stripper Crimper Seal (Komax or Schleuniger), 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 5-2266013-2 - TE Connectivity
Berwyn, PA, United States
Applicators
5-2266013-2
Applicators 5-2266013-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.09 - 1.75 MM  [.043 - .069 INCH ] Wire Crimp Width : 1.27 MM  [.05 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : Stripper Crimper Seal (Komax or Schleuniger), 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 1.09 - 1.75 MM  [.043 - .069 INCH ]
  • Wire Crimp Width : 1.27 MM  [.05 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : Stripper Crimper Seal (Komax or Schleuniger), 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 5-2266013-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803246-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1579004-2 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Hand Tools
View Details
4 suppliers
Ratchet Crimp Tool; Crimp Tool Type Amp Te Connectivity - 24M9400 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details