TE Connectivity Applicators 5-2266002-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.71 MM  [.055 - .067 INCH ] Wire Crimp Width : 1.57 MM  [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.71 MM  [.055 - .067 INCH ] Wire Crimp Width : 1.57 MM  [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 5-2266002-2 - TE Connectivity
Berwyn, PA, United States
Applicators
5-2266002-2
Applicators 5-2266002-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.71 MM  [.055 - .067 INCH ] Wire Crimp Width : 1.57 MM  [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 1.4 - 1.71 MM  [.055 - .067 INCH ]
  • Wire Crimp Width : 1.57 MM  [.062 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-5-2266002-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-5-2266002-2-ND
Crimpers, Applicators, Presses 2132-5-2266002-2-ND
OCEAN-2.0-APPLICATOR -S-062F132O

OCEAN-2.0-APPLICATOR-S-062F132O

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 5-2266002-2 2132-5-2266002-2-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803224-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707664-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details