TE Connectivity Plug Housing, 3Pos, 6Mm, Nylon Gf; Product Range Te Connectivity 5-2232353-3

Description
PLUG HOUSING, 3POS, 6MM, NYLON GF; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6mm; For Use With:AMP Power Triple Lock 2232724, 2238094, 1971784 & 2238094 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 3POS, 6MM, NYLON GF; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6mm; For Use With:AMP Power Triple Lock 2232724, 2238094, 1971784 & 2238094 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, 6Mm, Nylon Gf; Product Range Te Connectivity - 05AC1605 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, 6Mm, Nylon Gf; Product Range Te Connectivity
05AC1605
Plug Housing, 3Pos, 6Mm, Nylon Gf; Product Range Te Connectivity 05AC1605
PLUG HOUSING, 3POS, 6MM, NYLON GF; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6mm; For Use With:AMP Power Triple Lock 2232724, 2238094, 1971784 & 2238094 Series Pin Contacts RoHS Compliant: Yes

PLUG HOUSING, 3POS, 6MM, NYLON GF; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:6mm; For Use With:AMP Power Triple Lock 2232724, 2238094, 1971784 & 2238094 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 05AC1605
Product Name Plug Housing, 3Pos, 6Mm, Nylon Gf; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details