TE Connectivity PCB D-Sub Connectors 5-2232304-2

Description
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel Color : Black Connector Profile : Standard Female Screwlock Material : Steel Female Screwlock Plating Material : Nickel Frame Plating Material : Nickel Insert Material : PBT Plastic : Yes Plating Material : Thermoplastic Post Size (MM) : .4 Retention Leg Material : Copper Alloy Retention Leg Plating Material : Tin over Nickel Shell Material : Steel Shell Plating Material : Nickel Shield Material : Die Cast Metal Shield Plating Material : Nickel Tine Plate Material : PBT Configuration Features Number of Positions : 50 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 50 PCB Mount Orientation : Vertical Performance Level : 1 (500 mating cycles) Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Rectangular Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Bright Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Panel Thickness : 2 MM  [.078 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Insert Flammability Rating : UL 94V-0 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Screw : With Locking Screw Plating Material : Nickel Mating Alignment Type : Integral with mating surface Mating Connector Lock Type Material : Stainless Steel Mating Retention : With Mating Retention : Without Mating Retention Type : Screw Mating Retention Type : Mounting Holes Mounting Angle : Vertical Mounting Hole Diameter (MM) : 2.8 PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hook Board Lock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Other Comment : SCSI- Applicable. Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Design : Stacking Connector System : Board-to-Board Connector Type : Header D-Sub Shell Size : 2 Frame Material : Die Cast Zinc Orientation : Standard Product Category : Connectors - Printed Circuit Board Product Classification : PCB D-Sub Connectors Product Type : Connector Shape : "D" Shaped Shell Type : Full Metal Shell Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.1 MM  [.122 INCH ] Usage Conditions Housing Material Temperature : High Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel Color : Black Connector Profile : Standard Female Screwlock Material : Steel Female Screwlock Plating Material : Nickel Frame Plating Material : Nickel Insert Material : PBT Plastic : Yes Plating Material : Thermoplastic Post Size (MM) : .4 Retention Leg Material : Copper Alloy Retention Leg Plating Material : Tin over Nickel Shell Material : Steel Shell Plating Material : Nickel Shield Material : Die Cast Metal Shield Plating Material : Nickel Tine Plate Material : PBT Configuration Features Number of Positions : 50 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 50 PCB Mount Orientation : Vertical Performance Level : 1 (500 mating cycles) Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Rectangular Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Bright Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Panel Thickness : 2 MM  [.078 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Insert Flammability Rating : UL 94V-0 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Screw : With Locking Screw Plating Material : Nickel Mating Alignment Type : Integral with mating surface Mating Connector Lock Type Material : Stainless Steel Mating Retention : With Mating Retention : Without Mating Retention Type : Screw Mating Retention Type : Mounting Holes Mounting Angle : Vertical Mounting Hole Diameter (MM) : 2.8 PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hook Board Lock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Other Comment : SCSI- Applicable. Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Design : Stacking Connector System : Board-to-Board Connector Type : Header D-Sub Shell Size : 2 Frame Material : Die Cast Zinc Orientation : Standard Product Category : Connectors - Printed Circuit Board Product Classification : PCB D-Sub Connectors Product Type : Connector Shape : "D" Shaped Shell Type : Full Metal Shell Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.1 MM  [.122 INCH ] Usage Conditions Housing Material Temperature : High Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5-2232304-2 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5-2232304-2
PCB D-Sub Connectors 5-2232304-2
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel Color : Black Connector Profile : Standard Female Screwlock Material : Steel Female Screwlock Plating Material : Nickel Frame Plating Material : Nickel Insert Material : PBT Plastic : Yes Plating Material : Thermoplastic Post Size (MM) : .4 Retention Leg Material : Copper Alloy Retention Leg Plating Material : Tin over Nickel Shell Material : Steel Shell Plating Material : Nickel Shield Material : Die Cast Metal Shield Plating Material : Nickel Tine Plate Material : PBT Configuration Features Number of Positions : 50 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 50 PCB Mount Orientation : Vertical Performance Level : 1 (500 mating cycles) Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Rectangular Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Bright Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Panel Thickness : 2 MM  [.078 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Insert Flammability Rating : UL 94V-0 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Screw : With Locking Screw Plating Material : Nickel Mating Alignment Type : Integral with mating surface Mating Connector Lock Type Material : Stainless Steel Mating Retention : With Mating Retention : Without Mating Retention Type : Screw Mating Retention Type : Mounting Holes Mounting Angle : Vertical Mounting Hole Diameter (MM) : 2.8 PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hook Board Lock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Other Comment : SCSI- Applicable. Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Design : Stacking Connector System : Board-to-Board Connector Type : Header D-Sub Shell Size : 2 Frame Material : Die Cast Zinc Orientation : Standard Product Category : Connectors - Printed Circuit Board Product Classification : PCB D-Sub Connectors Product Type : Connector Shape : "D" Shaped Shell Type : Full Metal Shell Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.1 MM  [.122 INCH ] Usage Conditions Housing Material Temperature : High Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Bracket Material : Zinc
  • Bracket Plating Material : Nickel
  • Color : Black
  • Connector Profile : Standard
  • Female Screwlock Material : Steel
  • Female Screwlock Plating Material : Nickel
  • Frame Plating Material : Nickel
  • Insert Material : PBT
  • Plastic : Yes
  • Plating Material : Thermoplastic
  • Post Size (MM) : .4
  • Retention Leg Material : Copper Alloy
  • Retention Leg Plating Material : Tin over Nickel
  • Shell Material : Steel
  • Shell Plating Material : Nickel
  • Shield Material : Die Cast Metal
  • Shield Plating Material : Nickel
  • Tine Plate Material : PBT

Configuration Features


  • Number of Positions : 50
  • Number of Power Positions : 0
  • Number of Rows : 2
  • Number of Signal Positions : 50
  • PCB Mount Orientation : Vertical
  • Performance Level : 1 (500 mating cycles)
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Shape & Form : Rectangular
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Termination Area Plating Finish : Bright

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Panel Thickness : 2 MM  [.078 INCH ]
  • Row-to-Row Spacing : 1.9 MM  [.075 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF30

Industry Standards


  • Insert Flammability Rating : UL 94V-0
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Screw : With
  • Locking Screw Plating Material : Nickel
  • Mating Alignment Type : Integral with mating surface
  • Mating Connector Lock Type Material : Stainless Steel
  • Mating Retention : With
  • Mating Retention : Without
  • Mating Retention Type : Screw
  • Mating Retention Type : Mounting Holes
  • Mounting Angle : Vertical
  • Mounting Hole Diameter (MM) : 2.8
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hook Board Lock
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : SCSI- Applicable.

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Design : Stacking
  • Connector System : Board-to-Board
  • Connector Type : Header
  • D-Sub Shell Size : 2
  • Frame Material : Die Cast Zinc
  • Orientation : Standard
  • Product Category : Connectors - Printed Circuit Board
  • Product Classification : PCB D-Sub Connectors
  • Product Type : Connector
  • Shape : "D" Shaped
  • Shell Type : Full Metal Shell
  • Shielded : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Housing Material Temperature : High
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-2232304-2
Product Name PCB D-Sub Connectors
Connector Type Board to Board Connector; D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 106081-1 - TE Connectivity
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers