TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-2232264-4

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Primary Product Color : Gray Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 23.05 MM  [.907 INCH ] Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Row-to-Row Spacing : 8.1 MM  [.319 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Primary Product Color : Gray Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 23.05 MM  [.907 INCH ] Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Row-to-Row Spacing : 8.1 MM  [.319 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-2232264-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-2232264-4
Rectangular Wire & Cable Connectors & Housings 5-2232264-4
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Primary Product Color : Gray Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 23.05 MM  [.907 INCH ] Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Row-to-Row Spacing : 8.1 MM  [.319 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : A
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 8
  • Number of Power Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Dimensions


  • Connector Height : 23.05 MM  [.907 INCH ]
  • Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ]
  • Row-to-Row Spacing : 8.1 MM  [.319 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 6 MM  [.236 INCH ]
  • Housing Material : Nylon GF

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : VDE, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A118802-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A118802-ND
Rectangular Connector Housings A118802-ND
"8 Rectangular Connectors - Housings Receptacle Gray 0.236"" (6.00mm)"

"8 Rectangular Connectors - Housings Receptacle Gray 0.236"" (6.00mm)"

Buy Now Datasheet
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Manufacturer: TE Connectivity Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Series: Power Triple Lock, Glow Wire Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Tab Number of Positions: 8 Pitch: 0.236" (6.00mm) Number of Rows: 2

Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Series: Power Triple Lock, Glow Wire
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Tab
Number of Positions: 8
Pitch: 0.236" (6.00mm)
Number of Rows: 2

Buy Now Datasheet
Singapore, Singapore
20A 600V Electronic Connector
340-5-2232264-4
20A 600V Electronic Connector 340-5-2232264-4
8 Pos 6mm Crimp Receptacle Housing, 20A, 600V, Panel Mount Product overview: 5-2232264-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5-2232264-4 can be used for catalog matching and distributor lookup.

8 Pos 6mm Crimp Receptacle Housing, 20A, 600V, Panel Mount Product overview: 5-2232264-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5-2232264-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ptl 2X4 Cap Panel Mt Glw Wire Key A Dgr Te Connectivity - 99X5142 - Newark, An Avnet Company
Chicago, IL, United States
Ptl 2X4 Cap Panel Mt Glw Wire Key A Dgr Te Connectivity
99X5142
Ptl 2X4 Cap Panel Mt Glw Wire Key A Dgr Te Connectivity 99X5142
PTL 2X4 CAP PANEL MT GLW WIRE KEY A DGR

PTL 2X4 CAP PANEL MT GLW WIRE KEY A DGR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-2232264-4 A118802-ND 340-5-2232264-4 99X5142
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings 20A 600V Electronic Connector Ptl 2X4 Cap Panel Mt Glw Wire Key A Dgr Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Geometry Straight; 180
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103648-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Headers, Male Pins - A28675-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Connector Accessories - 102681-8-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers