TE Connectivity Receptacle Connector Housing, Nylon; Product Range Te Connectivity 5-2232264-3

Description
RECEPTACLE CONNECTOR HOUSING, NYLON; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:6mm; For Use With:PTL Standard Tab Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE CONNECTOR HOUSING, NYLON; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:6mm; For Use With:PTL Standard Tab Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Connector Housing, Nylon; Product Range Te Connectivity - 93X4742 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Connector Housing, Nylon; Product Range Te Connectivity
93X4742
Receptacle Connector Housing, Nylon; Product Range Te Connectivity 93X4742
RECEPTACLE CONNECTOR HOUSING, NYLON; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:6mm; For Use With:PTL Standard Tab Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

RECEPTACLE CONNECTOR HOUSING, NYLON; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:6mm; For Use With:PTL Standard Tab Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93X4742
Product Name Receptacle Connector Housing, Nylon; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details