TE Connectivity Rectangular Power Connectors 5-222490-1

Description
Configuration Features Number of Positions : 24 Contact Features Contact Type : Socket Housing Features Housing Color : Blue Product Type Features Connector & Housing Type : Plug Sealable : Yes
Request a Quote
Description
Configuration Features Number of Positions : 24 Contact Features Contact Type : Socket Housing Features Housing Color : Blue Product Type Features Connector & Housing Type : Plug Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 5-222490-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
5-222490-1
Rectangular Power Connectors 5-222490-1
Configuration Features Number of Positions : 24 Contact Features Contact Type : Socket Housing Features Housing Color : Blue Product Type Features Connector & Housing Type : Plug Sealable : Yes

Configuration Features


  • Number of Positions : 24

Contact Features


  • Contact Type : Socket

Housing Features


  • Housing Color : Blue

Product Type Features


  • Connector & Housing Type : Plug
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 5-222490-1
Product Name Rectangular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1218148-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1-213825-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details