TE Connectivity Rectangular Power Connectors 5-222489-1

Description
Configuration Features Number of Positions : 69 Contact Features Contact Type : Pin Housing Features Housing Color : Blue Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle Sealable : Yes
Request a Quote
Description
Configuration Features Number of Positions : 69 Contact Features Contact Type : Pin Housing Features Housing Color : Blue Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 5-222489-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
5-222489-1
Rectangular Power Connectors 5-222489-1
Configuration Features Number of Positions : 69 Contact Features Contact Type : Pin Housing Features Housing Color : Blue Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle Sealable : Yes

Configuration Features


  • Number of Positions : 69

Contact Features


  • Contact Type : Pin

Housing Features


  • Housing Color : Blue

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Receptacle
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 5-222489-1
Product Name Rectangular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

 - 1877732-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 1-207303-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
 - 1877068-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 1-859474-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details