TE Connectivity
Automotive Terminals
5-2208763-3
Description
Contact Features Contact Fabrication : Stamped & Formed Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 8 MM [.315 INCH ]
Dimensions Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 7, 9 Wire Size Search (MMSQ) : 8, 10, 6
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 8 MM [.315 INCH ]
Dimensions Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 7, 9 Wire Size Search (MMSQ) : 8, 10, 6
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 8 MM [.315 INCH ]
Dimensions Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 7, 9 Wire Size Search (MMSQ) : 8, 10, 6
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : 1.2 MM [.047 INCH ]
- Mating Tab Width : 8 MM [.315 INCH ]
Dimensions
- Wire Size (MMSQ) : 6 - 10
- Wire Size (AWG) : 9 - 7
- Wire Size Search (AWG) : 8, 7, 9
- Wire Size Search (MMSQ) : 8, 10, 6
Other
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
5-2208763-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
4 suppliers
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details
Type
Contact
Plating / Coating
Palladium Nickel (PdNi)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
11.81 inch (300 mm)
OD / Width
11.81 inch (300 mm)
View Details