TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 5-2208103-3

Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 3 Product Type Features Cable Assembly (End A) : HVA280 Plug Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 3 Product Type Features Cable Assembly (End A) : HVA280 Plug Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 5-2208103-3 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
5-2208103-3
Electric, Hybrid & Fuel Cell Cable Assemblies 5-2208103-3
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 3 Product Type Features Cable Assembly (End A) : HVA280 Plug Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 850

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 3

Product Type Features


  • Cable Assembly (End A) : HVA280 Plug
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Rectangular Cable Assemblies - 17-5-2208103-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
17-5-2208103-3-ND
Rectangular Cable Assemblies 17-5-2208103-3-ND
2POS,HVA,2 PHM,SHUNTED,HYB ASSY

2POS,HVA,2 PHM,SHUNTED,HYB ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 5-2208103-3 17-5-2208103-3-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Rectangular Cable Assemblies
Product Type HVA280 Plug
Unlock Full Specs
to access all available technical data

Similar Products