Body Features Body Material : Zinc, Glass Filled Nylon Connector & Keying Code : C PCB Retention Feature Plating Material : Tin
Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical
Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin RF Connector Center Contact Plating Material : Other
Dimensions Connector Height : 11.45 MM [.45 INCH ] Product Length : 13.8 MM [.543 INCH ] Product Width : 7.5 MM [.295 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Housing Color : Blue
Mechanical Attachment Mating Retention : With PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Dielectric Material : PCT Outer Contact Plating Material : Other Solder Process : Reflow
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Device Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC , 90 DEGC , 80 DEGC , 65 DEGC , 100 DEGC , 75 DEGC , 85 DEGC , 70 DEGC [176 DEGF , 212 DEGF , 185 DEGF , 194 DEGF , 158 DEGF , 167 DEGF , 221 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Body Material : Zinc, Glass Filled Nylon
- Connector & Keying Code : C
- PCB Retention Feature Plating Material : Tin
Configuration Features
- Number of Positions : 1
- PCB Mount Orientation : Vertical
Contact Features
- Center Contact : With
- Contact Mating Area Plating Material : Gold
- Contact Type : Pin
- RF Connector Center Contact Plating Material : Other
Dimensions
- Connector Height : 11.45 MM [.45 INCH ]
- Product Length : 13.8 MM [.543 INCH ]
- Product Width : 7.5 MM [.295 INCH ]
Electrical Characteristics
Housing Features
Mechanical Attachment
- Mating Retention : With
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Dielectric Material : PCT
- Outer Contact Plating Material : Other
- Solder Process : Reflow
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Device
- Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 6000
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 105 DEGC , 90 DEGC , 80 DEGC , 65 DEGC , 100 DEGC , 75 DEGC , 85 DEGC , 70 DEGC [176 DEGF , 212 DEGF , 185 DEGF , 194 DEGF , 158 DEGF , 167 DEGF , 221 DEGF , 149 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]