Body Features Connector & Keying Code : B Primary Product Color : Natural
Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : .5 MM [.02 INCH ]
Dimensions Connector Length : 20.05 MM [.789 INCH ] Connector Width : 24.47 MM [.963 INCH ] PCB Thickness (Recommended) : .8 MM [.031 INCH ] Profile Height from PCB : 12.6 MM [.496 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12
Housing Features Centerline (Pitch) : 1.8 MM [.071 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable
Other Interface Number : 114-20160
Packaging Features Packaging Method : Reel Packaging Quantity : 170
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Connector & Keying Code : B
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 12
- Number of Rows : 2
- Number of Sections : 1
- Number of Signal Positions : 12
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Current Rating (Max) (AMP) : 1.8
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Tab
- Mating Tab Thickness : .4 MM [.016 INCH ]
- Mating Tab Width : .5 MM [.02 INCH ]
Dimensions
- Connector Length : 20.05 MM [.789 INCH ]
- Connector Width : 24.47 MM [.963 INCH ]
- PCB Thickness (Recommended) : .8 MM [.031 INCH ]
- Profile Height from PCB : 12.6 MM [.496 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
- Operating Voltage (VDC) : 12
Housing Features
- Centerline (Pitch) : 1.8 MM [.071 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : With
- PCB Mount Retention : Without
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Signal
- Shielded : No
- Solder Process : Reflow Solder Capable
Other
- Interface Number : 114-20160
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 170
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]