Configuration Features Number of Resistors : 1
Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.6 MM [.063 INCH ] Product Width : .8 MM [.031 INCH ]
Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 48.7K
Industry Standards ESD HBM Classification : 1B Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Thick Film Package Size Code : 0603 Resistor Type : Precision Resistor Shelf Life : 3 Years
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25
Configuration Features
Dimensions
- Product Height : .45 MM [.018 INCH ]
- Product Length : 1.6 MM [.063 INCH ]
- Product Width : .8 MM [.031 INCH ]
Electrical Characteristics
- Operating Voltage (V) : 100
- Passive Component Tolerance (PCT) : .1
- Power Rating (WATT) : .2
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 48.7K
Industry Standards
- ESD HBM Classification : 1B
- Industry Standard : AEC-Q200 Compliant
- Moisture Sensitivity Level : 1
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Thick Film
- Package Size Code : 0603
- Resistor Type : Precision Resistor
- Shelf Life : 3 Years
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
- Temperature Coefficient (PPMC) : ±25