Configuration Features Number of Resistors : 1
Dimensions Product Height : 41 MM [1.614 INCH ] Product Length : 215 MM [8.465 INCH ] Product Width : 71.4 MM [2.811 INCH ]
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 400 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 56K
Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes
Packaging Features Packaging Method : Loose Piece - Tray
Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor
Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2
Usage Conditions Temperature Coefficient (PPMC) : ±30
Configuration Features
Dimensions
- Product Height : 41 MM [1.614 INCH ]
- Product Length : 215 MM [8.465 INCH ]
- Product Width : 71.4 MM [2.811 INCH ]
Electrical Characteristics
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 400
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 56K
Mechanical Attachment
- Panel Mount Feature Type : Flange with Mounting Holes
Packaging Features
- Packaging Method : Loose Piece - Tray
Product Type Features
- Element Type : Wire Wound
- Resistor Type : Power Resistor
Termination Features
- Chassis Mount Resistor Termination Type : M6 Threaded Stud
- Number of Terminations : 2
Usage Conditions
- Temperature Coefficient (PPMC) : ±30