TE Connectivity Surface Mount Resistors 5-2176706-6

Description
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 2.2 MM  [.087 INCH ] Product Length : 5.9 MM  [.232 INCH ] Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .5 Resistance Class : Up to 1kω Resistance Value (OHM) : .75 Industry Standards ESD HBM Classification : 3A Industry Standard : AEC-Q200 Compliant UL Flammability Rating : UL 94V-1 Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0207 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 2.2 MM  [.087 INCH ] Product Length : 5.9 MM  [.232 INCH ] Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .5 Resistance Class : Up to 1kω Resistance Value (OHM) : .75 Industry Standards ESD HBM Classification : 3A Industry Standard : AEC-Q200 Compliant UL Flammability Rating : UL 94V-1 Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0207 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 5-2176706-6 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
5-2176706-6
Surface Mount Resistors 5-2176706-6
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 2.2 MM  [.087 INCH ] Product Length : 5.9 MM  [.232 INCH ] Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .5 Resistance Class : Up to 1kω Resistance Value (OHM) : .75 Industry Standards ESD HBM Classification : 3A Industry Standard : AEC-Q200 Compliant UL Flammability Rating : UL 94V-1 Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0207 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Diameter : 2.2 MM  [.087 INCH ]
  • Product Length : 5.9 MM  [.232 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 300
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : .5
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .75

Industry Standards


  • ESD HBM Classification : 3A
  • Industry Standard : AEC-Q200 Compliant
  • UL Flammability Rating : UL 94V-1

Other


  • Passive Component Comment : Shelf Life Based on Date of Manufacture

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0207
  • Resistor Type : Precision Resistor
  • Shelf Life : 2 Years

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 5-2176706-6
Product Name Surface Mount Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.7500 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers