TE Connectivity Through-Hole Resistors 5-2176429-7

Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 15.75 x 20.7 x 4.95 Electrical Characteristics Operating Voltage (V) : 700 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 100 Resistance Class : Up to 1kω Resistance Value (OHM) : 150 Packaging Features Packaging Method : Tube Product Type Features Element Type : Thick Film Package Size Code : TO247 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 15.75 x 20.7 x 4.95 Electrical Characteristics Operating Voltage (V) : 700 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 100 Resistance Class : Up to 1kω Resistance Value (OHM) : 150 Packaging Features Packaging Method : Tube Product Type Features Element Type : Thick Film Package Size Code : TO247 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 5-2176429-7 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
5-2176429-7
Through-Hole Resistors 5-2176429-7
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 15.75 x 20.7 x 4.95 Electrical Characteristics Operating Voltage (V) : 700 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 100 Resistance Class : Up to 1kω Resistance Value (OHM) : 150 Packaging Features Packaging Method : Tube Product Type Features Element Type : Thick Film Package Size Code : TO247 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±50

Body Features


  • Lead Type : Radial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 15.75 x 20.7 x 4.95

Electrical Characteristics


  • Operating Voltage (V) : 700
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 100
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 150

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : TO247
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Swedesboro, NJ, United States
MPT100 150R 1%

MPT100 150R 1%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 5-2176429-7 5-2176429-7
Product Name Through-Hole Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers