TE Connectivity Through-Hole Resistors 5-2176412-4

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 17.5 x 6.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 820 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 1 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 17.5 x 6.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 820 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 1 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 5-2176412-4 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
5-2176412-4
Through-Hole Resistors 5-2176412-4
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 17.5 x 6.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 820 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 1 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±350

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 17.5 x 6.5

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 5
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 820

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Metal Oxide Film
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 1
  • Termination Area Base Material : Copper

Usage Conditions


  • Temperature Coefficient (PPMC) : ±350
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
5-2176412-4
Resistors 5-2176412-4
5W XSM M/OX 5% 820R

5W XSM M/OX 5% 820R

Buy Now
Swedesboro, NJ, United States
Resistors
5-2176412-4
Resistors 5-2176412-4
Through Hole Power Re

Through Hole Power Re

Buy Now
Through Hole Resistors - 1869536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1869536
Through Hole Resistors 1869536
TE Connectivity ROX5SSJ820R Resistor

TE Connectivity ROX5SSJ820R Resistor

Supplier's Site
Through Hole Resistors - 1870076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1870076
Through Hole Resistors 1870076
TE Connectivity ROX5SSJ820R Resistor

TE Connectivity ROX5SSJ820R Resistor

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors
Product Number 5-2176412-4 5-2176412-4 5-2176412-4 1869536
Product Name Through-Hole Resistors Resistors Resistors Through Hole Resistors
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Resistance Range 820 ohms
Tolerance 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 2176397-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 3-2176230-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers