TE Connectivity Surface Mount Resistors 5-2176363-7

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .3 MM  [.012 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .0625 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.65K Industry Standards ESD HBM Classification : 0 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0402 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±10
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .3 MM  [.012 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .0625 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.65K Industry Standards ESD HBM Classification : 0 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0402 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 5-2176363-7 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
5-2176363-7
Surface Mount Resistors 5-2176363-7
Configuration Features Number of Resistors : 1 Dimensions Product Height : .3 MM  [.012 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .0625 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.65K Industry Standards ESD HBM Classification : 0 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0402 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±10

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .3 MM  [.012 INCH ]
  • Product Length : 1 MM  [.039 INCH ]
  • Product Width : .5 MM  [.02 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 50
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .0625
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 1.65K

Industry Standards


  • ESD HBM Classification : 0
  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1

Other


  • Passive Component Comment : Shelf Life Based on Date of Manufacture

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0402
  • Resistor Type : Precision Resistor
  • Shelf Life : 2 Years

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±10
Buy Now Datasheet
Swedesboro, NJ, United States
RQ 0402 1K65 0.1% 10PPM 5K RL

RQ 0402 1K65 0.1% 10PPM 5K RL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 5-2176363-7 5-2176363-7
Product Name Surface Mount Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1650 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details