TE Connectivity Surface Mount Resistors 5-2176330-7

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 5 MM  [.197 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (V) : 400 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1.25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 470K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2010 Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 5 MM  [.197 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (V) : 400 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1.25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 470K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2010 Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 5-2176330-7 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
5-2176330-7
Surface Mount Resistors 5-2176330-7
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 5 MM  [.197 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (V) : 400 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1.25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 470K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2010 Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .55 MM  [.022 INCH ]
  • Product Length : 5 MM  [.197 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 400
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 1.25
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 470K

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 2010
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Resistors - 5-2176330-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
5-2176330-7
Resistors 5-2176330-7
CRGP 2010 470K 1%

CRGP 2010 470K 1%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 5-2176330-7 5-2176330-7
Product Name Surface Mount Resistors Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470000 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers