5-2176243-9 -- CRGS0603 5% 68K AMP - TE CONNECTIVITY
TE Connectivity
Crgs0603 5% 68K Amp - Te Connectivity
5-2176243-9
Description
CRGS0603 5% 68K
Description
CRGS0603 5% 68K
Suppliers
Crgs0603 5% 68K Amp - Te Connectivity
42AJ4498
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ4498 |
|
Product Name
|
Crgs0603 5% 68K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details