TE Connectivity High Frequency & RF Inductors 5-2176075-4

Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 110 DC Resistance (OHM) : 3 Inductance (MICHEN) : .082 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 3 Other Inductor Quality Factor : 8 Packaging Features Packaging Method : Reel Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 110 DC Resistance (OHM) : 3 Inductance (MICHEN) : .082 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 3 Other Inductor Quality Factor : 8 Packaging Features Packaging Method : Reel Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 5-2176075-4 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
5-2176075-4
High Frequency & RF Inductors 5-2176075-4
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 110 DC Resistance (OHM) : 3 Inductance (MICHEN) : .082 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 3 Other Inductor Quality Factor : 8 Packaging Features Packaging Method : Reel Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount

Dimensions


  • Passive Component Dimensions (MM) : .6 x .3 x .23

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 110
  • DC Resistance (OHM) : 3
  • Inductance (MICHEN) : .082
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 3

Other


  • Inductor Quality Factor : 8

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0201

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 5-2176075-4
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624044-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.1000 microH
View Details
High Frequency & RF Inductors - 2-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 6-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624108-4 - TE Connectivity
Specs
Inductance Range 0.0015 microH
Inductance Tolerance 0.2000 (+/- %)
DCR 0.2500 ohms
View Details